TE Connectivity Connector Backshells 5786152-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Tin over Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Package, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Tin over Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Package, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5786152-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5786152-3
Connector Backshells 5786152-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Tin over Nickel Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Package, Individual Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Package, Individual
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 5786152-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5786152-3
D-Sub Connectors 5786152-3
68 50SR BKSHL KIT W/JS,UNPNTD,

68 50SR BKSHL KIT W/JS,UNPNTD,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5786152-3
D-Sub Connectors 5786152-3
DC BCKSHL-KITS W LTCH

DC BCKSHL-KITS W LTCH

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5786152-3
D-Sub Connectors 5786152-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 5786152-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5786152-3-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5786152-3-ND
68 Position Two Piece Backshell Connector Silver 180° Shielded

68 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333182-5786152-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333182-5786152-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333182-5786152-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333182-5786152-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 68 Color: Silver Features: Mating Screws 2-56 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Metal, Zinc Plating: Nickel over Copper Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: 57861523 Base Product Number: 5786152 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333182-5786152-3
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Box
Number of Positions: 68
Color: Silver
Features: Mating Screws 2-56
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Metal, Zinc
Plating: Nickel over Copper
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: 57861523
Base Product Number: 5786152
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5786152-3 5786152-3 5786152-3-ND 1333182-5786152-3
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products