TE Connectivity Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity 5786152-3.

Description
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity - 30AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity
30AC7163
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity 30AC7163
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7163
Product Name Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details