TE Connectivity Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity 5786152-3

Description
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity - 40P9860 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity
40P9860
Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity 40P9860
SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

SHIELDED BACKSHELL KIT, ZINC; Accessory Type:Shielded Backshell Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Backshell, 68Pos, 180Deg, Zinc Rohs Compliant Te Connectivity - 70AH9478 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 68Pos, 180Deg, Zinc Rohs Compliant Te Connectivity
70AH9478
D-Sub Backshell, 68Pos, 180Deg, Zinc Rohs Compliant Te Connectivity 70AH9478
D-SUB BACKSHELL, 68POS, 180DEG, ZINC ROHS COMPLIANT: YES

D-SUB BACKSHELL, 68POS, 180DEG, ZINC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P9860
Product Name Shielded Backshell Kit, Zinc; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details