TE Connectivity Cable Transitions & Breakouts 578413-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 578413-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
578413-000
Cable Transitions & Breakouts 578413-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ] Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ] Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 462W Size Code : 023 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 10 - 25 MM  [.39 - .98 INCH ]
  • Inside Diameter Range (Leg 1) : 6 - 13 MM  [.24 - .51 INCH ]
  • Inside Diameter Range (Leg 2) : 6 - 13 MM  [.24 - .51 INCH ]
  • Inside Diameter Range (Leg 3) : 6 - 13 MM  [.24 - .51 INCH ]

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 462W
  • Size Code : 023

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 578413-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
578413-000
shrink tube 578413-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 578413-000 578413-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers