Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC
Configuration Features Number of Conductors : 2 Number of Strands : 7
Dimensions Cable Insulation Height : 1.3 MM [.051 INCH ] Cable Insulation Width : 5.08 MM [.2 INCH ] Cable Length : 250 M , 76.2 M [250 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .33 Wire Size (AWG) : 22
Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 5 Voltage Rating (V) : 300
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M [250 FT ]
Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable
Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Body Features
- Conductor Insulation Color : Gray
- Conductor Material : Tinned Copper
- Jacket Color : Gray
- Jacket Material : PVC
- Wire & Cable Insulation Material : PVC
Configuration Features
- Number of Conductors : 2
- Number of Strands : 7
Dimensions
- Cable Insulation Height : 1.3 MM [.051 INCH ]
- Cable Insulation Width : 5.08 MM [.2 INCH ]
- Cable Length : 250 M , 76.2 M [250 FT ]
- Strand Size (AWG) : 30
- Wire Size (MMSQ) : .33
- Wire Size (AWG) : 22
Electrical Characteristics
- Capacitance (PFF) : 28
- Current Rating (AMP) : 5
- Voltage Rating (V) : 300
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
- Agency/Standard : UL/CSA
- UL File Number : E47891
- UL Listing : AWM Style 2651
Operation/Application
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 76.19 M [250 FT ]
Product Type Features
- Cable Type : Ribbon Cable
- Product Category : Ribbon Cable
- Product Classification : Cable - Flat Ribbon
- Product Type : Cable
- Wire/Cable Type : Ribbon Cable
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 105