Body Features Flexibility : Semi-Rigid Fluid Type : Water, Aviation Fuel, Military Decontaminating Agents, Brake Fluid, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : .94 MM [.037 INCH ] Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : Yes Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Aviation Fuel, Military Decontaminating Agents, Brake Fluid, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : .94 MM [.037 INCH ] Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : Yes Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Aviation Fuel, Military Decontaminating Agents, Brake Fluid, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ] Recovered Wall Thickness (Nominal) : .94 MM [.037 INCH ] Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : Yes Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
Body Features
Flexibility : Semi-Rigid
Fluid Type : Water, Aviation Fuel, Military Decontaminating Agents, Brake Fluid, Chemicals/Solvents, Diesel Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil
Material Systems Code : 300
Primary Product Color : Black
Primary Product Material : Crosslinked Fluoropolymer
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ]
Recovered Inside Diameter (Max) : 19.1 MM [.75 INCH ]
Recovered Wall Thickness (Nominal) : .94 MM [.037 INCH ]
Tubing Size Range : 19.1 - 38.1 MM [.75 - 1.5 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Meets Low Outgassing Requirements : Yes
Product Source : US
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]