TE Connectivity Heat Shrink Boots 576991-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 576991-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
576991-000
Heat Shrink Boots 576991-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 207W Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material Code : 4

Configuration Features


  • Lipped : No

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 207W

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 576991-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details