TE Connectivity PCB Headers & Receptacles 5767149-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : .89 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 12.29 MM  [.484 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 12.57 MM , 21.6 MM  [.85 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : .89 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 12.29 MM  [.484 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 12.57 MM , 21.6 MM  [.85 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5767149-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5767149-1
PCB Headers & Receptacles 5767149-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : .89 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 12.29 MM  [.484 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 12.57 MM , 21.6 MM  [.85 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Columns : 19
  • Number of Positions : 38
  • Number of Power Positions : 1
  • Number of Signal Positions : 38
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Length : .89 MM  [.035 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]

Dimensions


  • Connector Height : 12.29 MM  [.484 INCH ]
  • Connector Length : 25.4 MM  [1 INCH ]
  • Connector Width : 5.28 MM  [.208 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Stack Height : 12.57 MM , 21.6 MM  [.85 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 1

Housing Features


  • Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ]
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA 1195944, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Positioning Bosses
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 168

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Bus
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5767149-1
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 30 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers