TE Connectivity ™ Circular Connectors - Circular Connectors - Housings - 5767139-4 5767139-4

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039333-5767139-4 Number of Positions: 152 Pitch: 640 µm Color: Black Connector Type: Plug Housing Material: Polymer Orientation: Vertical Contact Plating: Gold Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55091-0474; 52885-0374; 52991-0408; 1735434-1; 5084615-1; 5177986-3; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039333-5767139-4 Number of Positions: 152 Pitch: 640 µm Color: Black Connector Type: Plug Housing Material: Polymer Orientation: Vertical Contact Plating: Gold Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55091-0474; 52885-0374; 52991-0408; 1735434-1; 5084615-1; 5177986-3; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 5767139-4 - 1039333-5767139-4 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 5767139-4
1039333-5767139-4
Circular Connectors - Circular Connectors - Housings - 5767139-4 1039333-5767139-4
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039333-5767139-4 Number of Positions: 152 Pitch: 640 µm Color: Black Connector Type: Plug Housing Material: Polymer Orientation: Vertical Contact Plating: Gold Housing Color: Black Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55091-0474; 52885-0374; 52991-0408; 1735434-1; 5084615-1; 5177986-3; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant ELV: Compliant Flammability Rating: UL94 V-0

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039333-5767139-4
Number of Positions: 152
Pitch: 640 µm
Color: Black
Connector Type: Plug
Housing Material: Polymer
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55091-0474; 52885-0374; 52991-0408; 1735434-1; 5084615-1; 5177986-3;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
ELV: Compliant
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039333-5767139-4
Product Name Circular Connectors - Circular Connectors - Housings - 5767139-4
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details