TE Connectivity Rectangular Connectors - 5767139-1 5767139-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 907503-5767139-1 Series: MICTOR Features: 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 5767139 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5767139-1-ND, A115515, -5767139-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907503-5767139-1 Series: MICTOR Features: 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 5767139 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5767139-1-ND, A115515, -5767139-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5767139-1 - 907503-5767139-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767139-1
907503-5767139-1
Rectangular Connectors - 5767139-1 907503-5767139-1
Manufacturer: TE Connectivity Win Source Part Number: 907503-5767139-1 Series: MICTOR Features: 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 5767139 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5767139-1-ND, A115515, -5767139-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907503-5767139-1
Series: MICTOR
Features: 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 5767139
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5767139-1-ND, A115515, -5767139-1-SI

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5767139-1
SMD Electronic Connector 308-5767139-1
CONN PLUG 38POS SMD GOLD Product overview: 5767139-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767139-1 can be used for catalog matching and distributor lookup.

CONN PLUG 38POS SMD GOLD Product overview: 5767139-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767139-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115515-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115515-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115515-ND
38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767139-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767139-1
CONN PLUG 38POS SMD GOLD

CONN PLUG 38POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 907503-5767139-1 308-5767139-1 A115515-ND 5767139-1
Product Name Rectangular Connectors - 5767139-1 SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data