TE Connectivity PCB Headers & Receptacles 5767130-6

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 114 Number of Positions : 228 Number of Power Positions : 6 Number of Signal Positions : 228 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [149.9997 - 249.9995 MICIN ] Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 88.9 MM  [3.5 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 29 MM , 9.01 MM , 27 MM , 31.9 MM , 20 MM , 21.6 MM , 18 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Matte Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 6 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 114 Number of Positions : 228 Number of Power Positions : 6 Number of Signal Positions : 228 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [149.9997 - 249.9995 MICIN ] Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 88.9 MM  [3.5 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 29 MM , 9.01 MM , 27 MM , 31.9 MM , 20 MM , 21.6 MM , 18 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Matte Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 6 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5767130-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5767130-6
PCB Headers & Receptacles 5767130-6
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 114 Number of Positions : 228 Number of Power Positions : 6 Number of Signal Positions : 228 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [149.9997 - 249.9995 MICIN ] Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 88.9 MM  [3.5 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 29 MM , 9.01 MM , 27 MM , 31.9 MM , 20 MM , 21.6 MM , 18 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Matte Industry Standards Agency/Standard : CSA, UL Approved Standards : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 6 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Columns : 114
  • Number of Positions : 228
  • Number of Power Positions : 6
  • Number of Signal Positions : 228
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.9212 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [149.9997 - 249.9995 MICIN ]

Dimensions


  • Connector Height : 15.01 MM  [.591 INCH ]
  • Connector Length : 88.9 MM  [3.5 INCH ]
  • Connector Width : 8 MM  [.315 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ]
  • Stack Height : 29 MM , 9.01 MM , 27 MM , 31.9 MM , 20 MM , 21.6 MM , 18 MM , 27.8 MM  [1.255 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 6

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Matte

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : CSA 1195944, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 6
  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Bus
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5767130-6
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 30 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 1-147727-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
PCB Headers & Receptacles - 1-1834039-0 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 500 volts
View Details
PCB Headers & Receptacles - 1-2307824-2 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details