TE Connectivity Stacking Connector, Rcpt, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 5767130-6

Description
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1707 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1707
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1707
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73K1707
Product Name Stacking Connector, Rcpt, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products