MICT,RCPT,190,ASY,GO
Board to Board & Mezzanine Connectors
190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813958-5767130-5
Packaging: Tube
Number of Positions: 190
Pitch: 0.025" (0.64mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm
Height Above Board: 0.587" (14.91mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 1 (Unlimited)
190 Pos 2.54mm/0.64mm Header/Receptacle, 10Gbps, Gold/Tin Plating Product overview: 5767130-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767130-5 can be used for catalog matching and distributor lookup.
CONN RCPT 190POS SMD GOLD
MICT,RCPT,190,ASY,GO
MICT,RCPT,190,ASY,GO
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5767130-5 | A144411-ND | 813958-5767130-5 | 316-5767130-5 | 5767130-5 | 19R3250 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5767130-5 | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mict,rcpt,190,asy,gold,extd Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | SMD |