76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Win Source Part Number: 1356249-5767130-2
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MICTOR
Package: Tube
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: 5767130
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 76
Number of Rows: 2
Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm
Pitch: 0.025" (0.64mm)
Height Above Board: 0.587" (14.91mm)
MICT,RCPT,076,ASY,GO
Board to Board & Mezzanine Connectors
CONN RCPT 76POS SMD GOLD
MICT,RCPT,076,ASY,GO
MICT,RCPT,076,ASY,GO
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115512-ND | 1356249-5767130-2 | 5767130-2 | 5767130-2 | 40P9858 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mict,rcpt,076,asy,gold,extd Amp - Te Connectivity |
| Category | Board to Board Connector |