TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767130-1

Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A115511-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115511-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115511-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5767130-1 - 764072-5767130-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767130-1
764072-5767130-1
Rectangular Connectors - 5767130-1 764072-5767130-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764072-5767130-1 Series: MICTOR Packaging: Tube Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm Height Above Board: 0.587" (14.91mm) Mounting: SMD Family Name: 5767130 Categories: Connectors, Interconnects Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764072-5767130-1
Series: MICTOR
Packaging: Tube
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm
Height Above Board: 0.587" (14.91mm)
Mounting: SMD
Family Name: 5767130
Categories: Connectors, Interconnects
Introduction Date: June 27, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5767130-1
Electronic Connector 316-5767130-1
High-Speed Connector, 38 Pos, 2.54mm Pitch, SMT/TH Product overview: 5767130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767130-1 can be used for catalog matching and distributor lookup.

High-Speed Connector, 38 Pos, 2.54mm Pitch, SMT/TH Product overview: 5767130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767130-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5767130-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767130-1
Board to Board & Mezzanine Connectors 5767130-1
MICT,RCPT,038,ASY,GO LD,EXTD

MICT,RCPT,038,ASY,GOLD,EXTD

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767130-1
Board to Board & Mezzanine Connectors 5767130-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Mict,rcpt,038,asy,gold,extd Amp - Te Connectivity - 42AJ5052 - Newark, An Avnet Company
Chicago, IL, United States
Mict,rcpt,038,asy,gold,extd Amp - Te Connectivity
42AJ5052
Mict,rcpt,038,asy,gold,extd Amp - Te Connectivity 42AJ5052
MICT,RCPT,038,ASY,GO LD,EXTD

MICT,RCPT,038,ASY,GOLD,EXTD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767130-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767130-1
CONN RCPT 38POS SMD GOLD

CONN RCPT 38POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115511-ND 764072-5767130-1 316-5767130-1 5767130-1 42AJ5052 5767130-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5767130-1 Electronic Connector Board to Board & Mezzanine Connectors Mict,rcpt,038,asy,gold,extd Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data