TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767115-1

Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5767115-1TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5767115-1TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5767115-1TR-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5767115-1CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5767115-1CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5767115-1CT-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5767115-1
Electronic Connector 316-5767115-1
High-Speed Connector, 38 Pos, 1P/38S, 0.64mm Pitch, Straight, Female, SMT/TH Product overview: 5767115-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767115-1 can be used for catalog matching and distributor lookup.

High-Speed Connector, 38 Pos, 1P/38S, 0.64mm Pitch, Straight, Female, SMT/TH Product overview: 5767115-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767115-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5767115-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767115-1
Board to Board & Mezzanine Connectors 5767115-1
MICT,REC,038,ASY,.02 5 TAPE PKG

MICT,REC,038,ASY,.025 TAPE PKG

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767115-1
Board to Board & Mezzanine Connectors 5767115-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5767115-1 - 743899-5767115-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767115-1
743899-5767115-1
Rectangular Connectors - 5767115-1 743899-5767115-1
Manufacturer: Tyco Electronics Win Source Part Number: 743899-5767115-1 Manufacturer Homepage: www.te.com Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 743899-5767115-1
Manufacturer Homepage: www.te.com
Reference case: SMD
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 5767115-1 - 764071-5767115-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767115-1
764071-5767115-1
Rectangular Connectors - 5767115-1 764071-5767115-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764071-5767115-1 Series: MICTOR Packaging: Reel package Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD Family Name: 5767115 Categories: Connectors, Interconnects Introduction Date: September 26, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764071-5767115-1
Series: MICTOR
Packaging: Reel package
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD
Family Name: 5767115
Categories: Connectors, Interconnects
Introduction Date: September 26, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767115-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767115-1
CONN RCPT 38POS SMD GOLD

CONN RCPT 38POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5767115-1TR-ND 316-5767115-1 5767115-1 743899-5767115-1 764071-5767115-1 5767115-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5767115-1 Rectangular Connectors - 5767115-1 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.6350 mm (0.0250 inch)
Unlock Full Specs
to access all available technical data