Win Source Part Number: 1377531-5767110-1
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MICTOR
Package: Tube
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: 5767110
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 38
Number of Rows: 2
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Pitch: 0.025" (0.64mm)
Height Above Board: 0.236" (6.00mm)
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MICT,RECPT,038,ASSY,
Board to Board & Mezzanine Connectors
High-Speed Connector RCP 1P/38S, 2.54mm/0.64mm Pitch, Gold/Tin Plated Product overview: 5767110-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767110-1 can be used for catalog matching and distributor lookup.
MICT,RECPT,038,ASSY,
MICT,RECPT,038,ASSY,
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377531-5767110-1 | A115508-ND | 5767110-1 | 316-5767110-1 | 19R3210 | 5767110-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Electronic Connector | Mict,recpt,038,assy,.025 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||||
| Category | Board to Board Connector |