76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, RCPT, 76POS, 0.64 MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts;
MICT,REC,076,ASY,.02
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101823TR-ND | 19R3209 | 42AJ5049 | 5767096-9 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 76Pos, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity | Mict,rec,076,asy,.025,tape,cap Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |