38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 006309-5767096-8
Packaging: Reel - TR
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MICTOR Receptacle, 0.64mm Pitch, 38 Pos, 11.5A, 10Gbps, SMT/TH Product overview: 5767096-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767096-8 can be used for catalog matching and distributor lookup.
MICT,REC,038,ASY,.02
MICTOR RECEPT ASSY
Board to Board & Mezzanine Connectors
CONN RCPT 38POS SMD GOLD
CONNECTOR, STACK, RCPT, 38POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts;
Stacking Board Connector, MICTOR Series, Receptacle, 0.64 mm, 38, Surface Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101822DKR-ND | 006309-5767096-8 | 316-5767096-8 | 5767096-8 | 5767096-8 | 52R4246 | 51X2171 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular - Board to Board Connectors - 5767096-8 | 11.5A Electronic Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stack, Rcpt, 38Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity | Stacking Board Connector, Mictor Series, Receptacle, 0.64 Mm, 38, Surface Mount Rohs Compliant Amp - Te Connectivity |
| Category | Board to Board Connector | ||||||
| Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | SMD (SMT) | Surface Mount | ||||
| Contact Pitch | 0.6350 mm (0.0250 inch) |