TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767094-3

Description
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet
Description
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A101820-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A101820-ND
Arrays, Edge Type, Mezzanine (Board to Board) A101820-ND
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5767094-3
Electronic Connector 316-5767094-3
High-Speed Connector, 114 Pos, 3P/114S, 0.64mm Pitch, Vertical, SMT/TH Product overview: 5767094-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767094-3 can be used for catalog matching and distributor lookup.

High-Speed Connector, 114 Pos, 3P/114S, 0.64mm Pitch, Vertical, SMT/TH Product overview: 5767094-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767094-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5767094-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767094-3
Board to Board & Mezzanine Connectors 5767094-3
MICT,RECPT,114,ASY,P DNI,EXTD

MICT,RECPT,114,ASY,PDNI,EXTD

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767094-3
Board to Board & Mezzanine Connectors 5767094-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5767094-3 - 813017-5767094-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767094-3
813017-5767094-3
Rectangular Connectors - 5767094-3 813017-5767094-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813017-5767094-3 Packaging: Tube Number of Positions: 114 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm Height Above Board: 0.587" (14.91mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813017-5767094-3
Packaging: Tube
Number of Positions: 114
Pitch: 0.025" (0.64mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Palladium-Nickel
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 15.62mm, 18mm, 20mm, 21.6mm, 27mm, 27.8mm, 29mm, 31.9mm
Height Above Board: 0.587" (14.91mm)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767094-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767094-3
CONN RCPT 114P SMD PALLAD-NICKEL

CONN RCPT 114P SMD PALLAD-NICKEL

Supplier's Site
Mict,recpt,114,asy,pdni,extd Amp - Te Connectivity - 36AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Mict,recpt,114,asy,pdni,extd Amp - Te Connectivity
36AC6253
Mict,recpt,114,asy,pdni,extd Amp - Te Connectivity 36AC6253
MICT,RECPT,114,ASY,P DNI,EXTD

MICT,RECPT,114,ASY,PDNI,EXTD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101820-ND 316-5767094-3 5767094-3 813017-5767094-3 5767094-3 36AC6253
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5767094-3 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mict,recpt,114,asy,pdni,extd Amp - Te Connectivity
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.6350 mm (0.0250 inch)
Unlock Full Specs
to access all available technical data