TE Connectivity Board to Board & Mezzanine Connectors 5767089-7

Description
MICTOR,R/A,RECPT,.09 3,266,ASY
Request a Quote Datasheet
Description
MICTOR,R/A,RECPT,.09 3,266,ASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767089-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767089-7
Board to Board & Mezzanine Connectors 5767089-7
MICTOR,R/A,RECPT,.09 3,266,ASY

MICTOR,R/A,RECPT,.093,266,ASY

Buy Now
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1703 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1703
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1703
STACKING CONNECTOR, RCPT, 266POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:266Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 266POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:266Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767089-7
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767089-7
CONN RCP 266P EDGE PALLAD-NICKEL

CONN RCP 266P EDGE PALLAD-NICKEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767089-7 73K1703 5767089-7
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Rcpt, 266Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products