228 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
MICT,260,PLUG,228,AS
CONN PLUG 228P SMD PALLAD-NICKEL
STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5767056-6-ND | 5767056-6 | 5767056-6 | 73K1699 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 228Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector | |||
| Connector Type | Plug, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount |