76 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
MICT,260,PLUG,76,ASS
Board to Board & Mezzanine Connectors
CONN PLUG 76P SMD PALLAD-NICKEL
MICT,260,PLUG,76,ASS
CONN PLUG 76P SMD PALLAD-NICKEL
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115497-ND | 5767056-2 | 5767056-2 | 5767056-2 | 19R3164 | 792-5767056-2 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mict,260,plug,76,assy,pdni Amp - Te Connectivity | CONN PLUG 76P SMD PALLAD-NICKEL |
| Category | Board to Board Connector | |||||
| Connector Type | Plug, Outer Shroud Contacts | Board to Board Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount, Through Hole | ||||
| Contact Pitch | 0.6350 mm (0.0250 inch) | |||||
| Number of Contacts | 76 # |