TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767056-1

Description
38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet
Description
38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 5767056-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5767056-1-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5767056-1-ND
38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

38 Position Connector Plug, Outer Shroud Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Rectangular - Board to Board Connectors - 5767056-1 - 142012-5767056-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 5767056-1
142012-5767056-1
Rectangular - Board to Board Connectors - 5767056-1 142012-5767056-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 142012-5767056-1 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 5μin (0.127μm) Mated Stacking Heights: 6.6mm, 15.62mm Height Above Board: 0.251" (6.38mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 142012-5767056-1
Packaging: Tube/Rail
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Palladium-Nickel
Contact Finish Thickness: 5μin (0.127μm)
Mated Stacking Heights: 6.6mm, 15.62mm
Height Above Board: 0.251" (6.38mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5767056-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767056-1
Board to Board & Mezzanine Connectors 5767056-1
MICT,260,PLUG,38,ASS Y,PDNI

MICT,260,PLUG,38,ASSY,PDNI

Buy Now
Singapore, Singapore
Electronic Connector
316-5767056-1
Electronic Connector 316-5767056-1
High-Speed Connector, 38 Pos, 10Gbps, 2.54mm/0.64mm Pitch, Solder ST Product overview: 5767056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767056-1 can be used for catalog matching and distributor lookup.

High-Speed Connector, 38 Pos, 10Gbps, 2.54mm/0.64mm Pitch, Solder ST Product overview: 5767056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767056-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7189144 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189144
PCB Headers 7189144
TE Connectivity 5767056-1 PCB Header

TE Connectivity 5767056-1 PCB Header

Supplier's Site
PCB Headers - 1650986 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650986
PCB Headers 1650986
TE Connectivity 5767056-1 PCB Header

TE Connectivity 5767056-1 PCB Header

Supplier's Site
PCB Headers - 7189144P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7189144P
PCB Headers 7189144P
TE Connectivity 5767056-1 PCB Header

TE Connectivity 5767056-1 PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767056-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767056-1
CONN PLUG 38P SMD PALLAD-NICKEL

CONN PLUG 38P SMD PALLAD-NICKEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5767056-1-ND 142012-5767056-1 5767056-1 316-5767056-1 7189144 7189144P 5767056-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular - Board to Board Connectors - 5767056-1 Board to Board & Mezzanine Connectors Electronic Connector PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Header Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Surface mount
Contact Pitch 0.6350 mm (0.0250 inch) 0.6400 mm (0.0252 inch)
Number of Contacts 38 # 38 #
Unlock Full Specs
to access all available technical data