TE Connectivity Mezzanine Connector Type Amp - Te Connectivity 5767055-1.

Description
Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:MICTOR Series RoHS Compliant: Yes
Description
Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:MICTOR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Amp - Te Connectivity - 24AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Amp - Te Connectivity
24AC2551
Mezzanine Connector Type Amp - Te Connectivity 24AC2551
Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:MICTOR Series RoHS Compliant: Yes

Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:MICTOR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2551
Product Name Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products