TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767054-6

Description
228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet
Description
228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A144406-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A144406-ND
Arrays, Edge Type, Mezzanine (Board to Board) A144406-ND
228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

228 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5767054-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-6
Board to Board & Mezzanine Connectors 5767054-6
MICT,RECPT,228,ASSY, PDNI

MICT,RECPT,228,ASSY,PDNI

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-6
Board to Board & Mezzanine Connectors 5767054-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Stacking Connector, Receptacle, 228 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1698 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 228 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1698
Stacking Connector, Receptacle, 228 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1698
STACKING CONNECTOR, RECEPTACLE, 228 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 228 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:228Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mict,recpt,228,assy,pdni Amp - Te Connectivity - 42AJ5046 - Newark, An Avnet Company
Chicago, IL, United States
Mict,recpt,228,assy,pdni Amp - Te Connectivity
42AJ5046
Mict,recpt,228,assy,pdni Amp - Te Connectivity 42AJ5046
MICT,RECPT,228,ASSY, PDNI

MICT,RECPT,228,ASSY,PDNI

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767054-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767054-6
CONN RCPT 228P SMD PALLAD-NICKEL

CONN RCPT 228P SMD PALLAD-NICKEL

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A144406-ND 5767054-6 73K1698 42AJ5046 5767054-6
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Stacking Connector, Receptacle, 228 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Mict,recpt,228,assy,pdni Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details