TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5767054-3

Description
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet
Description
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A101818-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A101818-ND
Arrays, Edge Type, Mezzanine (Board to Board) A101818-ND
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5767054-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-3
Board to Board & Mezzanine Connectors 5767054-3
MICT,RECPT,114,ASSY, PDNI

MICT,RECPT,114,ASSY,PDNI

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767054-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767054-3
CONN RCPT 114P SMD PALLAD-NICKEL

CONN RCPT 114P SMD PALLAD-NICKEL

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A101818-ND 5767054-3 5767054-3
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28100-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details