TE Connectivity Board to Board & Mezzanine Connectors 5767054-1

Description
MICT,RECPT,38,ASSY,P DNI
Request a Quote Datasheet
Description
MICT,RECPT,38,ASSY,P DNI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767054-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-1
Board to Board & Mezzanine Connectors 5767054-1
MICT,RECPT,38,ASSY,P DNI

MICT,RECPT,38,ASSY,PDNI

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-1
Board to Board & Mezzanine Connectors 5767054-1
MICTOR RECEPT ASSY

MICTOR RECEPT ASSY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767054-1
Board to Board & Mezzanine Connectors 5767054-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
PCB Sockets - 6803420P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6803420P
PCB Sockets 6803420P
TE Connectivity 5767054-1 PCB Socket

TE Connectivity 5767054-1 PCB Socket

Supplier's Site
PCB Sockets - 6803420 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6803420
PCB Sockets 6803420
TE Connectivity 5767054-1 PCB Socket

TE Connectivity 5767054-1 PCB Socket

Supplier's Site
PCB Sockets - 1648949 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1648949
PCB Sockets 1648949
TE Connectivity 5767054-1 PCB Socket

TE Connectivity 5767054-1 PCB Socket

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - A121104-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A121104-ND
Arrays, Edge Type, Mezzanine (Board to Board) A121104-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5767054-1
SMD Electronic Connector 316-5767054-1
38 Pos Female LCP Surface Mount Receptacle, 500VAC Product overview: 5767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767054-1 can be used for catalog matching and distributor lookup.

38 Pos Female LCP Surface Mount Receptacle, 500VAC Product overview: 5767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767054-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 5767054-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
5767054-1
Connectors Board to Board, Mezzanine, Board Stacking, PC104 5767054-1
MICTRECPT38ASSYPDNI

MICTRECPT38ASSYPDNI

Buy Now
Rectangular Connectors - 5767054-1 - 1006168-5767054-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767054-1
1006168-5767054-1
Rectangular Connectors - 5767054-1 1006168-5767054-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006168-5767054-1 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 5μin (0.127μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006168-5767054-1
Packaging: Tube/Rail
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Palladium-Nickel
Contact Finish Thickness: 5μin (0.127μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube - 792-5767054-1 - Utmel Electronic Limited
Hong Kong, China
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube
792-5767054-1
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube 792-5767054-1
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube

Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube

Supplier's Site
Mezzanine Conn, Rcpt, 38Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 35M1907 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 38Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
35M1907
Mezzanine Conn, Rcpt, 38Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 35M1907
MEZZANINE CONN, RCPT, 38POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 38POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767054-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767054-1
CONN RCPT 38P SMD PALLAD-NICKEL

CONN RCPT 38P SMD PALLAD-NICKEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767054-1 6803420P 6803420 A121104-ND 316-5767054-1 5767054-1 1006168-5767054-1 792-5767054-1 35M1907 5767054-1
Product Name Board to Board & Mezzanine Connectors PCB Sockets PCB Sockets Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors Board to Board, Mezzanine, Board Stacking, PC104 Rectangular Connectors - 5767054-1 Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube Mezzanine Conn, Rcpt, 38Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder Solder
Category Board to Board Connector Board to Board Connector
Mounting Surface mount Surface Mount SMD (SMT) Surface Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data