TE Connectivity Board to Board & Mezzanine Connectors 5767044-6

Description
MICTOR,R/A,RECPT,.06 2,228,ASY
Request a Quote Datasheet
Description
MICTOR,R/A,RECPT,.06 2,228,ASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767044-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767044-6
Board to Board & Mezzanine Connectors 5767044-6
MICTOR,R/A,RECPT,.06 2,228,ASY

MICTOR,R/A,RECPT,.062,228,ASY

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767044-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767044-6
CONN RCPT 228POS EDGE MNT GOLD

CONN RCPT 228POS EDGE MNT GOLD

Supplier's Site
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity - 73K1695 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
73K1695
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 73K1695
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767044-6 5767044-6 73K1695
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data