Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 133 Number of Positions : 266 Number of Power Positions : 7 Number of Signal Positions : 266 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : .05 MM , 1.63 MM [.002 INCH , .064 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Dimensions Connector Height : 18.47 MM [.727 INCH ] Connector Length : 101.6 MM [4 INCH ] Connector Width : 8.13 MM [.32 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Stack Height : 27.8 MM , 18.75 MM [1.093 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 7
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box, Tube Packaging Quantity : 5
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes
Termination Features Square Termination Post & Tail Dimension : .2 MM [.008 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Columns : 133
- Number of Positions : 266
- Number of Power Positions : 7
- Number of Signal Positions : 266
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 11.5
- Contact Layout : Inline
- Contact Mating Area Length : .05 MM , 1.63 MM [.002 INCH , .064 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Contact Shape & Form : Dual Beam
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ]
Dimensions
- Connector Height : 18.47 MM [.727 INCH ]
- Connector Length : 101.6 MM [4 INCH ]
- Connector Width : 8.13 MM [.32 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Stack Height : 27.8 MM , 18.75 MM [1.093 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Impedance (OHM) : 50
- Insulation Resistance (MEGO) : 2
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 7
Housing Features
- Centerline (Pitch) : .64 MM [.025 INCH ]
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476, CSA 1195944
- UL Flammability Rating : UL 94V-0
- UL Rating : Listed
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention : With
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box, Tube
- Packaging Quantity : 5
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Ground Feature Type : Ground Bus
- PCB Connector Type : PCB Mount Header
- Sealable : No
Signal Characteristics
- Data Rate (GBS) : 10
- Differential Signaling : Yes
Termination Features
- Square Termination Post & Tail Dimension : .2 MM [.008 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]