TE Connectivity SMD Electronic Connector 5767042-5

Description
CONN PLUG 190POS SMD GOLD Product overview: 5767042-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767042-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG 190POS SMD GOLD Product overview: 5767042-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767042-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-5767042-5
SMD Electronic Connector 308-5767042-5
CONN PLUG 190POS SMD GOLD Product overview: 5767042-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767042-5 can be used for catalog matching and distributor lookup.

CONN PLUG 190POS SMD GOLD Product overview: 5767042-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767042-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5767042-5 - 856593-5767042-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767042-5
856593-5767042-5
Rectangular Connectors - 5767042-5 856593-5767042-5
Manufacturer: TE Connectivity Win Source Part Number: 856593-5767042-5 Series: MICTOR Features: Position Connector Package: Tube Family Name: 5767042 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A115494, -5767042-5-SI, 5767042-5-ND

Manufacturer: TE Connectivity
Win Source Part Number: 856593-5767042-5
Series: MICTOR
Features: Position Connector
Package: Tube
Family Name: 5767042
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A115494, -5767042-5-SI, 5767042-5-ND

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115494-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115494-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115494-ND
190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5767042-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767042-5
Board to Board & Mezzanine Connectors 5767042-5
MICT,738PLUG,190,ASS Y,.025,EXT

MICT,738PLUG,190,ASSY,.025,EXT

Buy Now
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1694 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1694
Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1694
STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:190Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:190Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767042-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767042-5
CONN PLUG 190POS SMD GOLD

CONN PLUG 190POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-5767042-5 856593-5767042-5 A115494-ND 5767042-5 73K1694 5767042-5
Product Name SMD Electronic Connector Rectangular Connectors - 5767042-5 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Stacking Connector, Plug, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data