TE Connectivity Board to Board & Mezzanine Connectors 5767042-2

Description
MICT,738PLUG,076,ASS Y,.025,EXT
Request a Quote Datasheet
Description
MICT,738PLUG,076,ASS Y,.025,EXT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5767042-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767042-2
Board to Board & Mezzanine Connectors 5767042-2
MICT,738PLUG,076,ASS Y,.025,EXT

MICT,738PLUG,076,ASSY,.025,EXT

Buy Now
Rectangular Connectors - 5767042-2 - 907502-5767042-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767042-2
907502-5767042-2
Rectangular Connectors - 5767042-2 907502-5767042-2
Manufacturer: TE Connectivity Win Source Part Number: 907502-5767042-2 Series: MICTOR Features: 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5767042 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: -5767042-2-SI, A115492, 5767042-2-ND, 2266-5767042-2

Manufacturer: TE Connectivity
Win Source Part Number: 907502-5767042-2
Series: MICTOR
Features: 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5767042
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5767042-2-SI, A115492, 5767042-2-ND, 2266-5767042-2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5767042-2
Electronic Connector 316-5767042-2
High-Speed Connector 10Gbps 76 Pos 2.54mm/0.64mm Solder ST Product overview: 5767042-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767042-2 can be used for catalog matching and distributor lookup.

High-Speed Connector 10Gbps 76 Pos 2.54mm/0.64mm Solder ST Product overview: 5767042-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767042-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115492-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115492-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115492-ND
76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767042-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767042-2
CONN PLUG 76POS SMD GOLD

CONN PLUG 76POS SMD GOLD

Supplier's Site
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity - 19R3152 - Newark, An Avnet Company
Chicago, IL, United States
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity
19R3152
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity 19R3152
MICT,738PLUG,076,ASS Y,.025,EXT

MICT,738PLUG,076,ASSY,.025,EXT

Supplier's Site
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity - 90AJ0420 - Newark, An Avnet Company
Chicago, IL, United States
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity
90AJ0420
Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity 90AJ0420
MICT,738PLUG,076,ASS Y,.025,EXT

MICT,738PLUG,076,ASSY,.025,EXT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5767042-2 907502-5767042-2 316-5767042-2 A115492-ND 5767042-2 19R3152
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5767042-2 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mict,738Plug,076,assy,.025,ext Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination SMD/SMT
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data