TE Connectivity Connectors Board to Board, Mezzanine, Board Stacking, PC104 5767039-4

Description
MICTORRA PLUG152.093PCBASY
Request a Quote Datasheet
Description
MICTORRA PLUG152.093PCBASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 5767039-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
5767039-4
Connectors Board to Board, Mezzanine, Board Stacking, PC104 5767039-4
MICTORRA PLUG152.093PCBASY

MICTORRA PLUG152.093PCBASY

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767039-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767039-4
CONN PLUG 152POS EDGE MNT GOLD

CONN PLUG 152POS EDGE MNT GOLD

Supplier's Site
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1692 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1692
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1692
STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5767039-4 5767039-4 73K1692
Product Name Connectors Board to Board, Mezzanine, Board Stacking, PC104 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details