TE Connectivity Rectangular Connectors - 5767032-5 5767032-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813957-5767032-5 Packaging: Tube Number of Positions: 190 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 20mm, 29mm Height Above Board: 0.780" (19.81mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813957-5767032-5 Packaging: Tube Number of Positions: 190 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 20mm, 29mm Height Above Board: 0.780" (19.81mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5767032-5 - 813957-5767032-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5767032-5
813957-5767032-5
Rectangular Connectors - 5767032-5 813957-5767032-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813957-5767032-5 Packaging: Tube Number of Positions: 190 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 20mm, 29mm Height Above Board: 0.780" (19.81mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 280 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813957-5767032-5
Packaging: Tube
Number of Positions: 190
Pitch: 0.025" (0.64mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 20mm, 29mm
Height Above Board: 0.780" (19.81mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 280
MSL Level: 1 (Unlimited)

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767032-5
Board to Board & Mezzanine Connectors 5767032-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
2027-5767032-5
Electronic Connector 2027-5767032-5
Board to Board & Mezzanine Connectors MICT 788PLUG 190 ASSY .025 REC Product overview: 5767032-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5767032-5 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors MICT 788PLUG 190 ASSY .025 REC Product overview: 5767032-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-5767032-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity - 19R3146 - Newark, An Avnet Company
Chicago, IL, United States
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity
19R3146
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity 19R3146
MICT,788PLUG,190,ASS Y,.025,REC

MICT,788PLUG,190,ASSY,.025,REC

Supplier's Site
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity - 42AJ5044 - Newark, An Avnet Company
Chicago, IL, United States
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity
42AJ5044
Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity 42AJ5044
MICT,788PLUG,190,ASS Y,.025,REC

MICT,788PLUG,190,ASSY,.025,REC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767032-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767032-5
CONN PLUG 190POS SMD GOLD

CONN PLUG 190POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 813957-5767032-5 5767032-5 2027-5767032-5 19R3146 5767032-5
Product Name Rectangular Connectors - 5767032-5 Board to Board & Mezzanine Connectors Electronic Connector Mict,788Plug,190,assy,.025,rec Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details