TE Connectivity PCB Headers & Receptacles 5767025-2

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : 1.63 MM  [.064 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 17.76 MM  [.699 INCH ] Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 8.13 MM  [.32 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 17.96 MM , 27 MM  [1.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.018 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : 1.63 MM  [.064 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 17.76 MM  [.699 INCH ] Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 8.13 MM  [.32 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 17.96 MM , 27 MM  [1.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.018 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5767025-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5767025-2
PCB Headers & Receptacles 5767025-2
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Length : 1.63 MM  [.064 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Dimensions Connector Height : 17.76 MM  [.699 INCH ] Connector Length : 38.1 MM  [1.5 INCH ] Connector Width : 8.13 MM  [.32 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 17.96 MM , 27 MM  [1.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.018 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Columns : 38
  • Number of Positions : 76
  • Number of Power Positions : 2
  • Number of Signal Positions : 76
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Length : 1.63 MM  [.064 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]

Dimensions


  • Connector Height : 17.76 MM  [.699 INCH ]
  • Connector Length : 38.1 MM  [1.5 INCH ]
  • Connector Width : 8.13 MM  [.32 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Stack Height : 17.96 MM , 27 MM  [1.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 2

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA 1195944, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 14

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Bus
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.018 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5767025-2
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 30 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103240-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details