114 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MICT,900PLUG,114,ASS
Board to Board & Mezzanine Connectors
STACKING CONNECTOR, PLUG, 114 POSITION, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:114Contacts
MICT,900PLUG,114,ASS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115485-ND | 5767017-3 | 16M4045 | 76AC9329 | 5767017-3 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Stacking Connector, Plug, 114 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity | Mict,900Plug,114,assy,.025,rec Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Plug, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount |