76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MICT,900PLUG,76,ASSY
CONN PLUG 76POS SMD GOLD
STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts;
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144400-ND | 5767017-2 | 5767017-2 | 73K1691 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |