High-Speed Mezzanine Header, 76 Pos, 2.54mm Pitch, 10Gbps, Male, SMT/TH Product overview: 5767007-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5767007-9 can be used for catalog matching and distributor lookup.
MICT,260PLUG,76,ASSY
Win Source Part Number: 1032688-5767007-9
Category: Connectors, Interconnects>Rectan
Series: MICTOR
Number of Positions: 76
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Mated Stacking Heights: 6.6mm, 15.62mm
Height Above Board: 0.251" (6.38mm)
Standard Package: 14
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5767117-2; 5767017-2; 767007-9; 1-767003-0; 5179031-2; 53949-0878;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A32312,-5767007-9-SI
Base Product Number: 5767007
76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 76POS SMD GOLD
STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:76Contacts;
MICT,260PLUG,76,ASSY
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5767007-9 | 5767007-9 | 1032688-5767007-9 | A32312-ND | 5767007-9 | 42K7551 | 76AC9327 |
| Product Name | Electronic Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 76Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity | Mict,260Plug,76,assy,.025,rec Amp - Te Connectivity |
| Gender | Male / Plug | ||||||
| Termination | SMD/SMT | ||||||
| Voltage Rating | 30 volts | ||||||
| Current Rating | 11.5 amps | ||||||
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |