MICT,R/APLUG,114,ASY
114 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold
CONN PLUG 114POS EDGE MNT GOLD
STACKING CONNECTOR, PLUG, 114 POSITION, 0.64 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:114Contacts
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5767006-3 | A101815-ND | 5767006-3 | 40P9856 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 114 Position, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |