TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767006-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334014-5767006-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Height Above Board: 0.251" (6.38mm) Standard Package: 21 Mounting: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A101814,-5767006-1-S I,57670061,5767006-1 -ND Base Product Number: 5767006 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334014-5767006-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Height Above Board: 0.251" (6.38mm) Standard Package: 21 Mounting: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A101814,-5767006-1-S I,57670061,5767006-1 -ND Base Product Number: 5767006 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1334014-5767006-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1334014-5767006-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1334014-5767006-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334014-5767006-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Height Above Board: 0.251" (6.38mm) Standard Package: 21 Mounting: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A101814,-5767006-1-S I,57670061,5767006-1 -ND Base Product Number: 5767006 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334014-5767006-1
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Height Above Board: 0.251" (6.38mm)
Standard Package: 21
Mounting: Board Edge, Straddle Mount
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A101814,-5767006-1-SI,57670061,5767006-1-ND
Base Product Number: 5767006
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5767006-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767006-1
Board to Board & Mezzanine Connectors 5767006-1
MICT,R/APLUG,38,ASSY ,.025,.062

MICT,R/APLUG,38,ASSY,.025,.062

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5767006-1
Board to Board & Mezzanine Connectors 5767006-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A101814-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A101814-ND
Arrays, Edge Type, Mezzanine (Board to Board) A101814-ND
38 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold

38 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5767006-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5767006-1
CONN PLUG 38POS EDGE MNT GOLD

CONN PLUG 38POS EDGE MNT GOLD

Supplier's Site
Stacking Connector, Plug, 38 Position, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity - 40P9855 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 38 Position, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity
40P9855
Stacking Connector, Plug, 38 Position, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity 40P9855
STACKING CONNECTOR, PLUG, 38 POSITION, 0.64 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 38 POSITION, 0.64 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Plug, 38Pos, 2Rows Rohs Compliant Amp - Te Connectivity - 70AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 38Pos, 2Rows Rohs Compliant Amp - Te Connectivity
70AH0560
Connector, Stacking, Plug, 38Pos, 2Rows Rohs Compliant Amp - Te Connectivity 70AH0560
CONNECTOR, STACKING, PLUG, 38POS, 2ROWS ROHS COMPLIANT: YES

CONNECTOR, STACKING, PLUG, 38POS, 2ROWS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334014-5767006-1 5767006-1 A101814-ND 5767006-1 40P9855 70AH0560
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 38 Position, 0.64 Mm; Mezzanine Connector Type Amp - Te Connectivity Connector, Stacking, Plug, 38Pos, 2Rows Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Through Hole Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51701-10001605AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7697-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details