38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity
Win Source Part Number: 907501-5767003-9
Series: MICTOR
Features: 38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 5767003
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 57670039, A99271, -5767003-9-SI
CONN PLUG 38POS SMD GOLD Product overview: 5767003-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5767003-9 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99271-ND | 907501-5767003-9 | 308-5767003-9 | 5767003-9 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5767003-9 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |