TE Connectivity PCB D-Sub Connectors 5750961-1

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Approved Standards : UL E28476, LR-86179-1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Threaded Insert Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : All Plastic Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Approved Standards : UL E28476, LR-86179-1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Threaded Insert Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : All Plastic Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5750961-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5750961-1
PCB D-Sub Connectors 5750961-1
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Plating Material : Tin over Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Rectangular Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Approved Standards : UL E28476, LR-86179-1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : Without Mating Retention Type : Threaded Insert Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Connector Type : Connector Assembly Grounded : No Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : All Plastic Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Rectangular
  • Contact Underplating Material : Nickel, Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • Approved Standards : UL E28476, LR-86179-1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention : Without
  • Mating Retention Type : Threaded Insert
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Grounded : No
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : All Plastic
  • Shielded : Yes

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
50 50Sr R/a Plug Assy W/bl L/f Amp - Te Connectivity - 19R3130 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr R/a Plug Assy W/bl L/f Amp - Te Connectivity
19R3130
50 50Sr R/a Plug Assy W/bl L/f Amp - Te Connectivity 19R3130
50 50SR R/A PLUG ASSY W/BL L/F

50 50SR R/A PLUG ASSY W/BL L/F

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5750961-1 19R3130
Product Name PCB D-Sub Connectors 50 50Sr R/a Plug Assy W/bl L/f Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051776-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
D-Sub Connector Assemblies - A114806-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers