TE Connectivity D-Shaped Connectors 5750913-7

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCSI Connector, Plug, 68 Position, IDC/IDT (part number 42K7549) is designed for use in various applications including SCSI-2 and IPI-2 interfaces. It features 68 contacts and utilizes IDC/IDT termination types. The connector is part of the AMPLIMITE .050 Series, which is known for its reliability in high-performance data transmission. The housing is made from thermoplastic material rated 94V-0, ensuring durability and compliance with RoHS standards. The connector supports a temperature range of -55°C to +105°C and has a maximum current rating of 1A at 30°C T-Rise. It is suitable for use with .025 centerline ribbon cables, accommodating wire sizes of 30 AWG and 32 AWG. This connector is ideal for engineers looking for a robust solution for SCSI applications.

Datasheet Summary
Powered by GS/AI

The SCSI Connector, Plug, 68 Position, IDC/IDT (part number 42K7549) is designed for use in various applications including SCSI-2 and IPI-2 interfaces. It features 68 contacts and utilizes IDC/IDT termination types. The connector is part of the AMPLIMITE .050 Series, which is known for its reliability in high-performance data transmission. The housing is made from thermoplastic material rated 94V-0, ensuring durability and compliance with RoHS standards. The connector supports a temperature range of -55°C to +105°C and has a maximum current rating of 1A at 30°C T-Rise. It is suitable for use with .025 centerline ribbon cables, accommodating wire sizes of 30 AWG and 32 AWG. This connector is ideal for engineers looking for a robust solution for SCSI applications.

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5750913-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5750913-7
D-Shaped Connectors 5750913-7
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-5750913-7
Electronic Connector 438-5750913-7
SCSI Connector, 68 Pos, 1.27mm Pitch, RA Cable Mount, IDC, Shielded Product overview: 5750913-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5750913-7 can be used for catalog matching and distributor lookup.

SCSI Connector, 68 Pos, 1.27mm Pitch, RA Cable Mount, IDC, Shielded Product overview: 5750913-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5750913-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A31786-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31786-ND
D-Sub Connector Assemblies A31786-ND
68 Position D-Type Plug, Male Pins Connector

68 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5750913-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5750913-7
D-Sub Connectors 5750913-7
68 50SR CABLE CONN KIT

68 50SR CABLE CONN KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5750913-7
D-Sub Connectors 5750913-7
D-Sub Connectors

D-Sub Connectors

Buy Now
PLUG KIT, AMPLIMITE .050, 68 POS, UNASSEMBLED, DISCRETE WIRE TERMINATING COVER - 70085658 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG KIT, AMPLIMITE .050, 68 POS, UNASSEMBLED, DISCRETE WIRE TERMINATING COVER
70085658
PLUG KIT, AMPLIMITE .050, 68 POS, UNASSEMBLED, DISCRETE WIRE TERMINATING COVER 70085658
0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

0.050 Series Cable Connectors (SCSI) Housing and Covers: Thermoplastic, 94V-0 rated, black or gray. Contacts: Phosphor bronze, duplex plated 0.000030" (0.00076 mm) min. gold on mating end, tin on termination end, all under-plated nickel. Shell: Steel, plated tin-nickel alloy over nickel and copper.

Supplier's Site
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 42K7549 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
42K7549
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 42K7549
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Connector Type:SCSI RoHS Compliant: Yes

SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Connector Type:SCSI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750913-7 438-5750913-7 A31786-ND 5750913-7 70085658 42K7549
Product Name D-Shaped Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connectors PLUG KIT, AMPLIMITE .050, 68 POS, UNASSEMBLED, DISCRETE WIRE TERMINATING COVER Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A109021-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Solder D-Sub Connectors - 1393481-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers