TE Connectivity D-Shaped Connectors 5750913-2

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5750913-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5750913-2
D-Shaped Connectors 5750913-2
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .81 - .91 MM  [.032 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 21

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A31783-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31783-ND
D-Sub Connector Assemblies A31783-ND
26 Position D-Type Plug, Male Pins Connector

26 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - 5750913-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5750913-2
Connectors I/O 5750913-2
26 50SR CABLE CONN KIT

26 50SR CABLE CONN KIT

Buy Now
26 50Sr Cable Conn Kit Amp - Te Connectivity - 76AC9323 - Newark, An Avnet Company
Chicago, IL, United States
26 50Sr Cable Conn Kit Amp - Te Connectivity
76AC9323
26 50Sr Cable Conn Kit Amp - Te Connectivity 76AC9323
26 50SR CABLE CONN KIT

26 50SR CABLE CONN KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750913-2 A31783-ND 5750913-2 76AC9323
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors I/O 26 50Sr Cable Conn Kit Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 28AC6837 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details