TE Connectivity D-Sub Connector Assemblies 5750833-1

Description
26 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Type Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A31701-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31701-ND
D-Sub Connector Assemblies A31701-ND
26 Position D-Type Plug, Male Pins Connector

26 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Scsi Connector, Plug, 26 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 42K7547 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 26 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
42K7547
Scsi Connector, Plug, 26 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 42K7547
SCSI CONNECTOR, PLUG, 26 POSITION, IDC/IDT; No. of Contacts:26Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SCSI CONNECTOR, PLUG, 26 POSITION, IDC/IDT; No. of Contacts:26Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
26 50Sr Cbl Pl Kit.sl Ln L/f Amp - Te Connectivity - 76AC9322 - Newark, An Avnet Company
Chicago, IL, United States
26 50Sr Cbl Pl Kit.sl Ln L/f Amp - Te Connectivity
76AC9322
26 50Sr Cbl Pl Kit.sl Ln L/f Amp - Te Connectivity 76AC9322
26 50SR CBL PL KIT.SL LN L/F

26 50SR CBL PL KIT.SL LN L/F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31701-ND 42K7547 76AC9322
Product Name D-Sub Connector Assemblies Scsi Connector, Plug, 26 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 26 50Sr Cbl Pl Kit.sl Ln L/f Amp - Te Connectivity
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers