D SUB CONNECTOR, STACKED, 52 POSITION, FEMALE; Product Range:AMPLIMITE 0.050 Series; Upper D Sub Shell Size:DB; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:52Contacts; Lower D Sub Shell Size:DB; Body Material:Metal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 16M1084 |
| Product Name | D Sub Connector, Stacked, 52 Position, Female; Product Range Amp - Te Connectivity |
| Connector Type | D-Sub Connector |