TE Connectivity ™ Electronic Connector 5750820-2

Description
CONN D-TYPE RCPT 26POS R/A SLDR Product overview: 5750820-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750820-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN D-TYPE RCPT 26POS R/A SLDR Product overview: 5750820-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750820-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 439-5750820-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-5750820-2
Electronic Connector 439-5750820-2
CONN D-TYPE RCPT 26POS R/A SLDR Product overview: 5750820-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750820-2 can be used for catalog matching and distributor lookup.

CONN D-TYPE RCPT 26POS R/A SLDR Product overview: 5750820-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5750820-2 can be used for catalog matching and distributor lookup.

Supplier's Site
D - SUB, D - SHAPED connectors - 5750820-2 - 907500-5750820-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5750820-2
907500-5750820-2
D - SUB, D - SHAPED connectors - 5750820-2 907500-5750820-2
Manufacturer: TE Connectivity Win Source Part Number: 907500-5750820-2 Series: AMPLIMITE .050 Slimline Operating Temperature Range: -55°C ~ 105°C Features: 26, 26 Position D-Type - Stacked Receptacle, Female Sockets Connector Package: Tube Mounting: Panel Mount, Through Hole, Right Angle Family Name: 5750820 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 272 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907500-5750820-2
Series: AMPLIMITE .050 Slimline
Operating Temperature Range: -55°C ~ 105°C
Features: 26, 26 Position D-Type - Stacked Receptacle, Female Sockets Connector
Package: Tube
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 5750820
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 272
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 439-5750820-2 907500-5750820-2
Product Name Electronic Connector D - SUB, D - SHAPED connectors - 5750820-2
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers