TE Connectivity Connector Backshells 5750752-3

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5750752-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5750752-3
Connector Backshells 5750752-3
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5750752-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5750752-3-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5750752-3-ND
68 Position Two Piece Backshell Connector Silver 180° Shielded

68 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
68 50Sr Bkshell Kit Amp - Te Connectivity - 05M3530 - Newark, An Avnet Company
Chicago, IL, United States
68 50Sr Bkshell Kit Amp - Te Connectivity
05M3530
68 50Sr Bkshell Kit Amp - Te Connectivity 05M3530
68 50SR BKSHELL KIT

68 50SR BKSHELL KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750752-3 5750752-3-ND 05M3530
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods 68 50Sr Bkshell Kit Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products