TE Connectivity Connector Backshells 5750752-2

Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5750752-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5750752-2
Connector Backshells 5750752-2
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
Connectors I/O - 5750752-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5750752-2
Connectors I/O 5750752-2
68 50SR BKSHLL KIT W/BOOT BULK

68 50SR BKSHLL KIT W/BOOT BULK

Buy Now
D-Sub Connectors - 5750752-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5750752-2
D-Sub Connectors 5750752-2
68 50SR BKSHLL KIT W/BOOT BULK

68 50SR BKSHLL KIT W/BOOT BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5750752-2
D-Sub Connectors 5750752-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33507-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33507-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33507-ND
68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5750752-2
Electronic Connector 363-5750752-2
68 50SR BKSHLL KIT W/BOOT BULK Product overview: 5750752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5750752-2 can be used for catalog matching and distributor lookup.

68 50SR BKSHLL KIT W/BOOT BULK Product overview: 5750752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5750752-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750752-2 5750752-2 5750752-2 A33507-ND 363-5750752-2
Product Name Connector Backshells Connectors I/O D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589515-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 106505-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
D-Sub Connectors - 1-1589680-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details