TE Connectivity Shielded Enclosure Kit, Zinc; Accessory Type Amp Te Connectivity 5750752-2

Description
SHIELDED ENCLOSURE KIT, ZINC; Accessory Type:Shielded Enclosure Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Description
SHIELDED ENCLOSURE KIT, ZINC; Accessory Type:Shielded Enclosure Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Enclosure Kit, part number 96M0103, is designed for use with 68 Position AMPLIMITE .050 connectors. It features a zinc body construction, providing durability and protection for the enclosed components. The kit supports a cable exit angle of 180 degrees, facilitating flexible installation options. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable shielding and secure connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Shielded Enclosure Kit, part number 96M0103, is designed for use with 68 Position AMPLIMITE .050 connectors. It features a zinc body construction, providing durability and protection for the enclosed components. The kit supports a cable exit angle of 180 degrees, facilitating flexible installation options. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable shielding and secure connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Shielded Enclosure Kit, Zinc; Accessory Type Amp Te Connectivity - 96M0103 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Enclosure Kit, Zinc; Accessory Type Amp Te Connectivity
96M0103
Shielded Enclosure Kit, Zinc; Accessory Type Amp Te Connectivity 96M0103
SHIELDED ENCLOSURE KIT, ZINC; Accessory Type:Shielded Enclosure Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

SHIELDED ENCLOSURE KIT, ZINC; Accessory Type:Shielded Enclosure Kit; For Use With:68 Position AMPLIMITE 0.050 Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Enclosure Kit, Zinc Rohs Compliant Amp Te Connectivity - 70AH9477 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Enclosure Kit, Zinc Rohs Compliant Amp Te Connectivity
70AH9477
Shielded Enclosure Kit, Zinc Rohs Compliant Amp Te Connectivity 70AH9477
SHIELDED ENCLOSURE KIT, ZINC ROHS COMPLIANT: YES

SHIELDED ENCLOSURE KIT, ZINC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96M0103
Product Name Shielded Enclosure Kit, Zinc; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details